EN
  • EN
  • DE

ZXTR2008P5-13

Part No ZXTR2008P5-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LSO 8.2V 40MA POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 8.2V
Output Current 45mA
Operating Supply Current 500μA to 900μA
PSRR 38dB (100Hz)
Control Protection Operating Temperature -40°C to 125°C
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 1120464-ZXTR2008P5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTR2008P5-13 CAD Model

Description

Introducing the ZXTR2008P5-13 Voltage Regulator from Diodes Incorporated

The ZXTR2008P5-13 is a robust, high-performance voltage regulator designed by Diodes Incorporated, tailored for applications requiring a stable and reliable power supply. This precision device is engineered to deliver a fixed output voltage of 8V, making it an ideal choice for automotive, industrial, and high-reliability applications where a consistent voltage level is critical for optimal performance.

Key Features

  • Output Voltage: The regulator provides a steady 8V output, which is essential for sensitive electronic circuits that demand a stable power source.
  • Power Handling: With its ability to handle up to 15mA of output current, the ZXTR2008P5-13 can power a range of low-power devices and circuits efficiently.
  • High Reliability: This component is built to withstand harsh conditions, making it suitable for use in environments that are prone to fluctuations in temperature and supply voltage.
  • Extended Temperature Range: It operates over a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Package: The ZXTR2008P5-13 comes in a compact SOT-89 package, which is not only space-saving but also offers good thermal performance.

Applications

The versatility of the ZXTR2008P5-13 makes it an excellent choice for a variety of applications, including:

  • Automotive electronics where voltage regulation is critical for safety and reliability.
  • Industrial control systems that require a stable power supply for accurate readings and operations.
  • Power management solutions in portable and battery-operated devices where efficiency is paramount.
  • Telecommunication infrastructure that demands consistent power for uninterrupted service.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the ZXTR2008P5-13 is no exception. It is manufactured to meet high standards, ensuring that each unit provides reliable service throughout its lifespan. Additionally, Diodes Incorporated offers comprehensive technical support for their products, ensuring that designers can integrate the ZXTR2008P5-13 into their applications with confidence.

With its robust design, precise voltage regulation, and suitability for a wide range of applications, the ZXTR2008P5-13 from Diodes Incorporated is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3284 $59.1120
430+ $0.2695 $115.8850
665+ $0.2610 $173.5650
915+ $0.2526 $231.1290
1,185+ $0.2443 $289.4955
1,585+ $0.2190 $347.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess