EN
  • EN
  • DE

S-8520D33MC-BVST2G

Part No S-8520D33MC-BVST2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 16 V
Frequency - Switching 60kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 063838-S-8520D33MC-BVST2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520D33MC-BVST2G CAD Model

Description

The S-8520D33MC-BVST2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic systems and generate a reset signal when the voltage drops below a certain threshold. This is critical for ensuring stable operation and preventing malfunctions, especially in systems that rely on microcontrollers, memory, and other sensitive digital components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage sag events.
  • CPU and Logic Circuit Protection: Protects CPUs and logic circuits from operating under insufficient voltage conditions, which can lead to errors or damage.
  • Memory Backup Systems: Initiates memory backup procedures when a voltage drop is detected, preserving critical data.
  • Power Management Systems: Integrated into power management circuits to monitor and regulate voltage levels.
  • Portable Electronic Devices: Suitable for battery-powered devices like smartphones, tablets, and wearable devices where stable voltage is crucial.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Ultra-Low Current Consumption: Consumes minimal power, making it suitable for battery-powered applications and extending battery life.
  • Small Package Size: Available in a compact SOT-23 package for high-density board layouts.
  • Fixed Detection Voltage: Features a fixed detection voltage of 3.3V (indicated by “33” in the part number).
  • Hysteresis Characteristic: Incorporates hysteresis to prevent output chattering caused by minor voltage fluctuations.
  • N-channel Open Drain Output: Offers flexible interfacing with various logic levels and circuit configurations.
  • Wide Operating Temperature Range: Designed to operate reliably across a wide range of temperatures.

Benefits

  • Ensures System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Protects Data Integrity: Safeguards memory devices from data loss during voltage drops or power failures.
  • Extends Battery Life: Minimal current consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrates essential reset functionality, reducing the need for external components.
  • Reduces System Downtime: Minimizes the risk of voltage-related failures, thereby reducing downtime and maintenance costs.

Additional Details

The S-8520D33MC-BVST2G operates with a low supply voltage and has an N-channel open drain output, which allows for flexible integration with various digital systems. The hysteresis feature ensures a stable and reliable reset operation, preventing unwanted oscillations near the threshold voltage. The small SOT-23 package is ideal for space-constrained applications. The precise 3.3V detection voltage guarantees accurate monitoring of the power supply. It's a critical component for ensuring reliable operation of electronic systems and protecting sensitive components from voltage-related damage.

In summary, the S-8520D33MC-BVST2G voltage detector is a reliable and efficient solution for monitoring voltage levels and ensuring the stable operation of electronic devices. Its low power consumption, small size, and high accuracy make it suitable for a wide range of applications, particularly in portable and battery-powered systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess