EN
  • EN
  • DE

ZXTR2012P5-13

Part No ZXTR2012P5-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 50MA POWERDI5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 12V
Current - Output 50mA
Current - Quiescent (Iq) 400 µA
Current - Supply (Max) 900 µA
PSRR 45dB (100Hz)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Base Product Number ZXTR2012
Other Names ZXTR2012P5-13DICT,ZXTR2012P5-13DIDKR,ZXTR2012P5-13DITR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244985-ZXTR2012P5-13
Ultra Librarian 3D Model Ultra Librarian ZXTR2012P5-13 CAD Model

Description

Overview of Product ZXTR2012P5-13 from Diodes Incorporated

The ZXTR2012P5-13 is a high-performance, precision transistor regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to deliver a consistent and reliable performance for a wide range of applications that require voltage regulation. Its robust design ensures durability and long-term stability, making it an ideal choice for demanding environments.

Key Features

  • High Output Voltage Accuracy: The ZXTR2012P5-13 offers an impressive output voltage accuracy, ensuring that devices receive a stable and precise voltage supply.
  • Low Dropout Voltage: With its low dropout voltage feature, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power supply requirements and enhancing the regulator's versatility across different applications.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent overheating, safeguarding the regulator and the system it is part of against thermal damage.
  • Power Package: Housed in a compact SOT89 package, the ZXTR2012P5-13 is designed for space-constrained applications while still providing excellent power handling capabilities.

Applications

The ZXTR2012P5-13 is well-suited for use in a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Power management circuits
  • Portable electronics

Product Specifications

This precision regulator has a fixed output voltage of 12V and can handle output currents up to a specified limit. The extended temperature range makes it reliable in various operating conditions. Its high power supply rejection ratio (PSRR) ensures that fluctuations in the input voltage do not affect the output, providing a stable voltage to sensitive components.

In summary, the ZXTR2012P5-13 from Diodes Incorporated is a versatile and efficient voltage regulator, perfect for applications requiring precise voltage control and high reliability. With its advanced features and robust design, it stands out as a top choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3956 $51.4280
310+ $0.3246 $100.6260
480+ $0.3145 $150.9600
660+ $0.3043 $200.8380
850+ $0.2942 $250.0700
1,140+ $0.2638 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess