EN
  • EN
  • DE

DBI25-16A

Part No DBI25-16A
Manufacturer DIOTEC Electronics Corporation
Catalog Bridge Rectifiers
Description 3P Rect, 1600V, 25A, 370A, 1.05V / Bridge Rectifier Three Phase Standard 1.6 kV Through Hole DBI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diotec Semiconductor
Packaging Tube
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 4 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr 5 µA @ 1600 V
Temperature Range - Operating -50°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package 5-SIP
Supplier Device Package DBI
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Other Part Number 2721-DBI25-16A
Standard Package 1
Win Source Part Number 1325740-DBI25-16A
Ultra Librarian 3D Model Ultra Librarian DBI25-16A CAD Model

Description

The DBI25-16A is a single-phase bridge rectifier manufactured by DIOTEC Electronics Corporation. It is designed to convert alternating current (AC) to direct current (DC). This component is commonly used in power supplies, battery chargers, and various electronic devices that require a stable DC voltage from an AC source.

Applications:

  • Power Supplies: Used in linear power supplies to convert AC line voltage to DC voltage for powering electronic circuits.
  • Battery Chargers: Employed in battery chargers to rectify AC voltage for charging batteries.
  • Motor Drives: Utilized in motor control circuits to convert AC voltage to DC voltage for driving DC motors.
  • LED Lighting: Used in LED drivers to rectify AC voltage for powering LEDs.

Features:

  • High Surge Current Capability: Can withstand high surge currents, providing protection against voltage spikes.
  • High Forward Current: Designed to handle a continuous forward current of 25 Amperes.
  • High Reverse Voltage: Withstands a peak reverse voltage of 1600 Volts.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Excellent Heat Dissipation: Efficiently dissipates heat, ensuring reliable operation.

Benefits:

  • Reliable AC-to-DC Conversion: Provides stable DC voltage for powering electronic devices.
  • Protection Against Voltage Spikes: High surge current capability protects against voltage transients.
  • High Efficiency: Low forward voltage drop minimizes power loss.
  • Easy Installation: Can be easily mounted on a PCB or chassis.

Additional Details:

The DBI25-16A is typically mounted on a heatsink to ensure proper thermal management. The device features four terminals: two for AC input and two for DC output. The datasheet provides detailed specifications for forward voltage drop, reverse leakage current, and thermal resistance. It's important to follow the manufacturer's recommendations for mounting and heat sinking to ensure reliable operation and prevent overheating. The DBI25-16A is a robust and reliable bridge rectifier suitable for a wide range of applications requiring AC-to-DC conversion.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1802 $61.8020
23+ $5.0709 $116.6307
36+ $4.9124 $176.8464
49+ $4.7540 $232.9460
63+ $4.5955 $289.5165
85+ $4.1201 $350.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,354 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess