EN
  • EN
  • DE
  • IT
Part No ER2A
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 2A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Operating Temperature - Junction -50°C ~ 150°C
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Win Source Part Number 589633-ER2A
Ultra Librarian 3D Model Ultra Librarian ER2A CAD Model

Description

The 589633-ER2A is a fast recovery diode suitable for rectification applications. It is manufactured by DIOTEC Electronics Corporation.

  • Maximum DC Reverse Voltage: 50V
  • Average Rectified Current: 2A
  • Forward Voltage Drop @ 2A: 1V
  • Reverse Recovery Time: 35ns
  • Package Type: Surface Mount, DO-214AA, SMB
  • Packaging: Tape and Reel, 3,000 pcs
  • Operating Temperature Range: -50°C to 150°C
  • Product Status: Active

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1kV 1.3V@1A 500ns 1A SMA(DO-214AC)
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1.25V@150mA 3us SOT-23
Lowest to $0.0257
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0088
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
Taiwan Semiconductor
Bridge Rectifiers 1A, 600V, Standard Bridge Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0069
ON Semiconductor
Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@1A 35ns 1A 200V SMA(DO-214AC)
Lowest to $0.1115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0868 $58.1560
1,625+ $0.0713 $115.8625
2,515+ $0.0690 $173.5350
3,465+ $0.0668 $231.4620
4,475+ $0.0646 $289.0850
5,990+ $0.0579 $346.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess