EN
  • EN
  • DE
Part No ES1D
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Diodes, Rectifiers - Single
Description 950mV@1A 35ns 1A 200V SMA(DO-214AC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329964-ES1D
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 920mV @ 1A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 15ns
Current - Reverse Leakage @ Vr 5µA @ 200V
Grade -
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -50°C ~ 150°C
Package Cut Tape (CT)
Voltage - Forward (Vf) (Max) @ If 950mV @ 1A
Reverse Recovery Time (trr) 35ns
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel (TR);Cut Tape (CT)
Capacitance @ Vr, F 7pF @ 4V, 1MHz
Capacitance @ Vr, F 16pF @ 4V, 1MHz
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Supplier Device Package SMA
Package Tape & Reel (TR)
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Ultra Librarian 3D Model Ultra Librarian ES1D CAD Model

Description

ES1D from ShenZhen SlkorMicro Semicon Co. Ltd is a single rectifier diode commonly considered for general-purpose power conversion, polarity protection, freewheeling, and rectification tasks in compact electronic designs. In practical applications, components in this category are often used in adapters, consumer electronics, LED driver stages, low- to mid-power power supplies, and industrial control boards where dependable current steering is required. For engineers and sourcing teams, ES1D may be a relevant option when evaluating rectifier diodes for cost-sensitive or space-constrained designs, especially where stable supply and documentation are important selection factors. The currently provided lifecycle status is unknown, so design teams should treat long-term availability as unconfirmed until validated through the manufacturer or authorized distribution channels. RoHS compliance information is also not available in the provided data. Before release to production, engineers should verify the latest datasheet, material declarations, and manufacturer compliance statements to confirm environmental and regulatory suitability.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,195+ $0.0840 $100.3800
1,850+ $0.0812 $150.2200
2,650+ $0.0755 $200.0750
3,445+ $0.0726 $250.1070
4,300+ $0.0698 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess