EN
  • EN
  • DE

TG111-S12NYNLFTR

Part No TG111-S12NYNLFTR
Manufacturer Halo Electronics Inc
Catalog Audio Transformers
Description ISO MOD 1G POE 0.35A MINI SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1511146-TG111-S12NYNLFTR
Ultra Librarian 3D Model Ultra Librarian TG111-S12NYNLFTR CAD Model

Description

N

You May Also Be Interested in

Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Triad Magnetics
TRANSF 600 CT OHM 0MA DC TEL / 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Hammond Manufacturing
AUDIO TRANSFORMER
Need more? Email Us
STMicroelectronics
Need more? Email Us
Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess