EN
  • EN
  • DE
Part No 560L
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description TRANSFR AUDIO 150/600 5K/20K IMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Audio Transformers
Mfr Hammond Manufacturing
Series 560
Package Bulk
Product Status Active
Impedance - Primary (Ohms) 600, 150/150
Impedance - Secondary (Ohms) 20k, 5k/5k
Transformer Type Broadcast Quality
Frequency Range 30Hz ~ 30kHz
Frequency Response ±1dB
Insertion Loss 1dB Max
Mounting Type Through Hole
Size / Dimension 1.330" L x 1.640" W (33.78mm x 41.66mm)
Height - Seated (Max) 0.850" (21.59mm)
Termination Style PC Pin
Weight 0.25 lb (113.4 g)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 856581-560L
Ultra Librarian 3D Model Ultra Librarian 560L CAD Model

Description

The 856581-560L is a broadcast quality audio transformer from Hammond Manufacturing.

  • Series: 560
  • Termination Style: PC Pin
  • Application: Audio
  • Frequency Range: 30Hz to 30kHz
  • Maximum Insertion Loss: 1dB
  • Size: 1.330" L x 1.640" W (33.78mm x 41.66mm)
  • Seated Height: 0.850" (21.59mm)
  • Primary Impedance: 600 ohms
  • Secondary Impedance: 20k ohms
  • Mounting Type: Through Hole
  • Package: Bulk

You May Also Be Interested in

Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Tamura
TRANSFORMER TELE 600 OHM 0 MADC
Lowest to $13.0970
Toko America Inc.
Lowest to $0.6052
Tamura
TRANSFORM MODEM COUP 600:301 OHM
Lowest to $1.4539
Tamura
TRANSF TELE 600:600CT 80MADC
Lowest to $0.2067
Sumida America Components Inc.
XFMR MODEM SMD / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Lowest to $0.7514
Tamura
TRANSFORMER 500:50 3.0MADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8230 $57.8760
30+ $3.9574 $118.7220
46+ $3.8338 $176.3548
63+ $3.7101 $233.7363
81+ $3.5864 $290.4984
108+ $3.2154 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess