EN
  • EN
  • DE
  • IT

RGL34D

Part No RGL34D
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE FR DO-213AA 200V 0.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA, MINI-MELF
Operating Temperature - Junction -50°C ~ 175°C
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8541.10.0000
Win Source Part Number 660206-RGL34D
Ultra Librarian 3D Model Ultra Librarian RGL34D CAD Model

Description

The 660206-RGL34D is a fast recovery rectifier diode with a maximum DC reverse voltage of 200V and an average rectified current of 500mA.

  • Maximum DC Reverse Voltage: 200V
  • Average Rectified Current: 500mA
  • Forward Voltage: 1.3V @ 500mA
  • Reverse Leakage Current: 5µA @ 200V
  • Mounting Type: Surface mount
  • Package: DO-213AA
  • Recovery Time: 150ns
  • Current Capability: 200mA
  • Operating Temperature: -50°C to 175°C

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair in series 1.25V 4ns 215mA SOT-23
Lowest to $0.0143
ShenZhen SlkorMicro Semicon Co. Ltd
1A 50V 1.1V@1A SOD-123FL
Lowest to $0.0052
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
Vishay
DIODE STANDARD 200V 2A DO220AA
Lowest to $0.4581
ON Semiconductor
Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0099
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL
Lowest to $0.0134
ShenZhen SlkorMicro Semicon Co. Ltd
1A 1kV 1.1V@1A SOD-123FL
Lowest to $0.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0520 $65.0000
3,035+ $0.0427 $129.5945
4,705+ $0.0413 $194.3165
6,475+ $0.0400 $259.0000
8,365+ $0.0388 $324.5620
11,195+ $0.0347 $388.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess