The MM3Z56 is a Zener diode manufactured by Diotec Semiconductor AG. It is designed to provide precise voltage regulation and overvoltage protection in a variety of electronic circuits.
Applications:
- Voltage stabilization in power supplies.
- Overvoltage protection for sensitive electronic components.
- Clipping and clamping of voltage signals.
- Reference voltage generation.
- Automotive electronics.
Features:
- Zener Voltage: 56V
- Surface Mount Device (SMD)
- Low Leakage Current
- High Surge Current Capability
- Compact SOD-323 package
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent performance of connected circuits.
- Protects sensitive components from damage due to voltage spikes and surges.
- Enables precise clipping and clamping of voltage signals, improving signal integrity.
- Simplifies circuit design with its stable reference voltage.
- Suitable for high-density PCB layouts due to its small size.
Additional Details:
The MM3Z56 Zener diode has a power dissipation rating of around 200mW. The operating temperature range typically spans from -65°C to +150°C. Packaged in a SOD-323, it is ideal for automated assembly processes. It's important to consult the official datasheet from Diotec Semiconductor AG for detailed electrical characteristics, including Zener impedance and reverse leakage current at various temperatures.
Proper thermal management is essential to ensure reliable operation, particularly under high power conditions. The reverse leakage current should be considered when designing low-power circuits. It finds applications in numerous industrial and automotive applications due to its ruggedness and high reliability.
The use of surface mount technology allows for a higher density of components on the circuit board, leading to smaller and more efficient designs. Its stable Zener voltage ensures a consistent and predictable performance in various operating conditions.