EN
  • EN
  • DE

SK2040CD2

Part No SK2040CD2
Manufacturer Diotec Semiconductor AG
Description Surface Mount Schottky Rectifier Diodes - Common Cathode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diotec Semiconductor AG
Win Source Part Number 1250110-SK2040CD2
Manufacturer Homepage www.diotec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK2040CD2 CAD Model

Description

The SK2040CD2 is a Schottky Barrier Rectifier manufactured by Diotec Semiconductor AG. It is designed for high-efficiency rectification and fast switching applications. This dual Schottky diode is commonly used in power supplies, inverters, and DC-DC converters to improve efficiency and reduce switching losses.

Applications

  • Switching power supplies: Used as a rectifier to convert AC to DC.
  • DC-DC converters: Improves efficiency in step-up or step-down voltage conversion.
  • Freewheeling diodes: Protects inductive loads from voltage spikes.
  • Polarity protection: Prevents damage from reverse polarity connections.
  • LED lighting: Efficient rectification for LED drivers.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Handles large current surges without damage.
  • Fast switching speed: Reduces switching losses and improves efficiency at high frequencies.
  • High junction temperature: Allows for operation in high-temperature environments.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.
  • Dual common cathode configuration: Two diodes in a single package with a common cathode.

Benefits

  • Improved power efficiency: Low forward voltage drop reduces power dissipation.
  • Increased system reliability: High surge current capability provides protection against transient events.
  • Reduced heat generation: Lower power losses result in less heat generated.
  • Smaller PCB footprint: Dual diode configuration saves space on the circuit board.
  • Enhanced thermal performance: Efficient heat dissipation improves device reliability.

Additional Details

The SK2040CD2 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 20A (10A per diode). The forward voltage drop (VF) is typically around 0.55V at the rated current. It comes in a TO-220AB package. It is important to consult the datasheet for specific operating conditions and recommended mounting techniques. The device's high surge current capability and low forward voltage drop make it a suitable choice for demanding power electronics applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7548 $52.6440
70+ $1.4398 $100.7860
110+ $1.3948 $153.4280
150+ $1.3498 $202.4700
195+ $1.3048 $254.4360
260+ $1.1699 $304.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess