EN
  • EN
  • DE

DHNF-08F-T-V-T/R

Part No DHNF-08F-T-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch DIP OFF ON SPST 8 Recessed Slide 0.025A 24VDC Gull Wing SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120526-DHNF-08F-T-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-08F-T-V-T/R CAD Model

Description

The DHNF-08F-T-V-T/R is a header connector manufactured by Diptronics. This connector is designed for board-to-board connections and is commonly used in various electronic applications. The 'DHNF' likely refers to a specific series or type of header connector within Diptronics' product line. The '08F' indicates that it has 8 contacts or pins. The other characters (T-V-T/R) likely denote specific features like plating, insulator material, packaging (Tape and Reel), or orientation of the connector.

Applications

  • Board-to-board connections in PCBs
  • Signal and power transmission between modules
  • Interconnects in embedded systems
  • Connecting peripherals to main boards
  • Industrial control systems

Features

  • 8 contacts/pins for signal/power transmission
  • Through-hole mounting type (assumed based on similar connectors)
  • Durable construction for reliable connections
  • Tape and Reel packaging for automated assembly
  • High temperature resistant materials (in some versions)

Benefits

  • Provides a secure and reliable connection between boards.
  • Facilitates modular design and easy component replacement.
  • Automated assembly reduces manufacturing costs.
  • Durable construction ensures long-term performance.
  • Compact design saves space on the PCB.

Additional Details

The specific details regarding pitch (the distance between pins), current rating, voltage rating, insulator material, plating material (e.g., gold or tin), and operating temperature range will depend on the exact specifications defined by Diptronics. The 'T/R' suffix indicates that the connector is supplied on Tape and Reel for automated pick-and-place assembly. It's crucial to consult the official Diptronics datasheet for the DHNF series or this specific part number to get precise electrical, mechanical, and environmental specifications. This includes details like mating force, unmating force, contact resistance, and durability (number of mating cycles). The datasheet will also provide detailed dimensional drawings and recommended PCB layout footprints.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
UTC
Lowest to $0.3269
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,413 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess