EN
  • EN
  • DE

DM-03-V

Part No DM-03-V
Manufacturer Diptronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843267-DM-03-V
Ultra Librarian 3D Model Ultra Librarian DM-03-V CAD Model

Description

The DM-03-V is a miniature DIP switch manufactured by Diptronics. DIP switches are used to configure electronic devices by setting specific circuits on or off. They are commonly found on printed circuit boards (PCBs) and are used to set options such as device addresses, boot parameters, or other configurable settings.

Applications

  • Printed Circuit Boards (PCBs): Used for configuring various settings on PCBs.
  • Industrial Control Systems: Employed for setting parameters in industrial controllers.
  • Networking Equipment: Utilized for configuring network devices such as routers and switches.
  • Embedded Systems: Integrated into embedded systems for setting device options and configurations.
  • Consumer Electronics: Used in various consumer electronic devices for setting user-configurable options.

Features

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • DIP Package: Standard DIP (Dual In-line Package) allows for easy mounting on PCBs.
  • Multiple Switch Positions: Offers multiple switches for various configuration options.
  • Reliable Contacts: Designed with reliable contacts for consistent performance.
  • Easy to Operate: Simple switch mechanism allows for easy setting and changing of configurations.

Benefits

  • Flexible Configuration: Provides a flexible way to configure electronic devices without the need for software changes.
  • Easy to Install: Simple DIP package allows for easy installation on PCBs.
  • Cost-Effective: Provides a cost-effective solution for setting device configurations.
  • Reliable Performance: Ensures consistent and dependable performance in various environments.
  • Space-Saving: Miniature size allows for use in space-constrained applications.

Additional Details

The DM-03-V DIP switch features a standard DIP package for easy installation on PCBs. The '03' in the name indicates that it has 3 switches. The 'V' likely refers to vertical orientation, meaning the switch actuators are oriented vertically when mounted on a PCB. It is designed to withstand typical environmental conditions encountered in electronic devices. For detailed specifications such as voltage and current ratings, operating temperature range, and contact resistance, consult the official product datasheet from Diptronics. These switches are particularly useful in applications where permanent or semi-permanent configuration settings are required and where frequent changes are not expected.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5079 $50.7900
240+ $0.4168 $100.0320
375+ $0.4037 $151.3875
515+ $0.3907 $201.2105
665+ $0.3777 $251.1705
890+ $0.3386 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess