EN
  • EN
  • DE

TJE-533-Q-T/R

Part No TJE-533-Q-T/R
Manufacturer Diptronics
Catalog Tactile Switches
Description TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Product Category Tactile Switches
RoHS Details
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.3 mm
Actuator Round
Switch Function ON - OFF
Operating Force 160 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal Yes
Contact Form SPST
Termination Style J Form Lead
Color White
Length 5.2 mm
Width 5.2 mm
Height 1.5 mm
Series TJE
Life 1000000 Cycle
Packaging Reel
Brand Diptronics
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Switches
Travel 0.25 mm
Ultra Librarian 3D Model Ultra Librarian TJE-533-Q-T/R CAD Model

You May Also Be Interested in

C&K Components
Without Bracket 2.8mm No 4.6mm SPST SMD Tactile Switches RoHS
Lowest to $0.5821
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
With Bracket Round Button No Through Hole,7.1x6.6mm Tactile Switches RoHS
Lowest to $0.9925
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780
C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0961 $50.4525
1,270+ $0.0789 $100.2030
1,965+ $0.0764 $150.1260
2,710+ $0.0739 $200.2690
3,500+ $0.0715 $250.2500
4,685+ $0.0641 $300.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,615 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess