EN
  • EN
  • DE

EA OLEDL128-6LGA

Part No EA OLEDL128-6LGA
Manufacturer Display Visions
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED YELLOW -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type OLED - Passive Matrix
Viewing Area 64.00mm W x 37.00mm H
Dot Pixels 128 x 64
Interface I2C, SPI
Graphics Color Yellow
Background Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1571577-EA OLEDL128-6LGA
Ultra Librarian 3D Model Ultra Librarian EA OLEDL128-6LGA CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
GRAPHIC DISPLAY STN GRAY -
Need more? Email Us
Displaytech
GRAPHIC DISPLAY FSTN - -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess