EN
  • EN
  • DE

US1ABF

Part No US1ABF
Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Catalog Electronic Wholesale
Description Surface MountUltrafast Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Win Source Part Number 1278169-US1ABF
Manufacturer Homepage www.yfwdiode.com/
Ultra Librarian 3D Model Ultra Librarian US1ABF CAD Model

Description

The US1ABF is a surface mount Ultrafast Rectifier manufactured by DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD. It is designed for applications requiring fast switching speeds and high efficiency.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • High-frequency rectification

Features

  • Ultrafast Reverse Recovery Time: Provides efficient switching operation
  • Low Forward Voltage Drop: Minimizes power loss and heat generation
  • High Surge Current Capability: Withstands transient current surges
  • Surface Mount Package: Enables compact circuit designs
  • High Reliability: Ensures stable performance in demanding environments

Benefits

  • Improved Efficiency: Ultrafast switching minimizes power loss in high-frequency applications.
  • Reduced Heat Dissipation: Low forward voltage drop lowers heat generation, improving thermal performance.
  • Enhanced Reliability: High surge current capability protects the device from damage.
  • Compact Design: Surface mount package allows for efficient PCB layout.
  • Stable Performance: Ensures consistent operation over a wide range of conditions.

Additional Details

The US1ABF typically features a repetitive peak reverse voltage (VRRM) of 50V and a forward current (IF) of 1A. Its ultra-fast reverse recovery time (trr) is typically less than 35 ns. The forward voltage drop (VF) is typically around 0.85V at 1A. The device is commonly available in a SOD-123FL package. The operating junction temperature range is usually between -65°C to +150°C. The surge current capability can reach up to 30A for a short duration.

When using the US1ABF, ensure that the operating conditions are within the specified maximum ratings to prevent damage. Proper thermal management techniques may be required, especially at higher currents. The small size and surface mount design facilitate easy integration into automated assembly processes. Its characteristics make it well-suited for modern power electronics applications where efficiency and compactness are paramount.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess