EN
  • EN
  • DE

600DP1S1M4Q

Part No 600DP1S1M4Q
Manufacturer E-SWITCH
Catalog Slide Switches
Description SWITCH SLIDE DPDT 1A 30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 1A (DC)
Voltage Rating - DC 30 V
Actuator Type Recessed
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals, IP67
Temperature Range - Operating -40°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559773-600DP1S1M4Q
Ultra Librarian 3D Model Ultra Librarian 600DP1S1M4Q CAD Model

Description

N

You May Also Be Interested in

CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
Alps Alpine
Slide Switches SPDT VERTICAL 2mm
Lowest to $0.3324
Apem Inc.
SWITCH SLIDE SPDT 3A 30V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us
ALPS Electric
SWITCH SLIDE SPDT 0.1A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 4A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess