EN
  • EN
  • DE

CV0E331MAEANG

Part No CV0E331MAEANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 244967-CV0E331MAEANG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CV0E331MAEANG CAD Model

Description

CV0E331MAEANG Capacitor

The CV0E331MAEANG is a high-performance electronic capacitor designed for a variety of applications. This component is known for its compact size, enhanced efficiency, and superior reliability.

  • Applications and Projects:
    • Power supply design
    • Audio equipment enhancement
    • Telecommunication devices
    • Industrial electronics
    • Energy storage solutions
  • Features and Benefits:
    • Long operational life
    • High capacitance values
    • Low ESR (Equivalent Series Resistance)
    • Temperature stability
    • Compact footprint

    Additional Details: Ideal for environments demanding high efficiency and compact design. Made of high-grade materials ensuring low leakage current and dependable performance.

You May Also Be Interested in

EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
Ricoh
Need more? Email Us
BITEK
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $0.1178
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess