EN
  • EN
  • DE

TL3700AF100QG

Part No TL3700AF100QG
Manufacturer E-Switch
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.02A 15V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr E-Switch
Series TL3700
Package Tape & Reel
Product Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 15VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 0.65mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 3.00mm x 2.60mm
Illumination Non-Illuminated
Operating Force 100gf
Temperature Range - Operating -40°C ~ 85°C
Switch Travel 0.15mm
Mechanical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names EG4918DKR,EG4918TR,EG4918CT
Standard Package 8,000
Win Source Part Number 1099550-TL3700AF100QG
Ultra Librarian 3D Model Ultra Librarian TL3700AF100QG CAD Model

Description

The TL3700AF100QG is a miniature tactile switch manufactured by E-Switch. It is designed for surface mount applications and offers a compact and reliable solution for various electronic devices. These switches are commonly used in applications requiring a momentary, tactile feedback.

Applications:

  • Consumer electronics: Remote controls, mobile phones, gaming devices
  • Industrial equipment: Control panels, testing and measurement instruments
  • Medical devices: Diagnostic equipment, patient monitoring systems
  • Automotive: Car audio systems, dashboard controls
  • Computer peripherals: Keyboards, mice, trackpads

Features:

  • Miniature size: Compact design for space-constrained applications
  • Surface mount technology (SMT): Enables automated assembly and reflow soldering
  • Tactile feedback: Provides a distinct click sensation upon activation
  • High reliability: Designed for long life and consistent performance
  • Low profile: Minimizes height above the PCB
  • Gold plated contacts: Ensures optimal conductivity and corrosion resistance
  • Operating force: 100gf

Benefits:

  • Space saving: Miniature size allows for higher density designs
  • Easy assembly: SMT compatibility simplifies manufacturing
  • Improved user experience: Tactile feedback provides confirmation of switch activation
  • Long lifespan: High reliability ensures extended product life
  • Consistent performance: Gold plated contacts minimize contact resistance

Technical Specifications:

  • Contact Rating: 50mA, 12VDC
  • Contact Resistance: 100 mΩ max
  • Insulation Resistance: 100 MΩ min at 500VDC
  • Dielectric Strength: 500VAC for 1 minute
  • Operating Temperature: -20°C to +70°C
  • Storage Temperature: -30°C to +80°C
  • Operating Life: 100,000 cycles minimum

The TL3700AF100QG is a reliable and versatile tactile switch suitable for a wide range of applications where space is at a premium and tactile feedback is essential.

You May Also Be Interested in

ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
ALPS Electric
Tactile Switches SPST-NO 3.00mm x 2.00mm 0.60mm 50mA @ 12VDC SMD RoHS
Lowest to $0.1312
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.6416
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,582 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess