EN
  • EN
  • DE

TL6120DF300QG

Part No TL6120DF300QG
Manufacturer E-Switch
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 17 Weeks
Features Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer E-Switch
Series TL6120
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name TL6120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number T351506, EG4356CT, EG4356DKR, EG4356TR
Quantity per package 350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899794-TL6120DF300QG
Ultra Librarian 3D Model Ultra Librarian TL6120DF300QG CAD Model

Description

The E-Switch TL6120DF300QG is a tactile switch that is SPST-NO top actuated and surface-mounted. It is a part of the TL6120 series and operates in the temperature range of -40°C to 85°C.

  • Switch Type: Tactile Switch
  • Circuit: SPST-NO
  • Actuation: Top Actuated
  • Mounting: Surface-Mounted
  • Series: TL6120
  • Operating Temperature: -40°C to 85°C
  • Package: Reel
  • Manufacturer: E-Switch
  • Family: TL6120
  • Category: Switches
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Package Quantity: 350
  • HTSUS: 8536.50.9031
  • Other Part Numbers: T351506, EG4356CT, EG4356DKR, and EG4356TR

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.5238
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Apem Inc.
Lowest to $5.1513
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4444
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7849 $58.8675
180+ $0.6440 $115.9200
280+ $0.6239 $174.6920
385+ $0.6038 $232.4630
495+ $0.5837 $288.9315
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess