EN
  • EN
  • DE

1110-F212-P1M1-5A

Part No 1110-F212-P1M1-5A
Manufacturer E-T-A
Catalog Circuit Breakers
Description CIR BRKR THRM 5A 250VAC 50VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features Circuit Breaker Thermal 5A 250 V AC 50 V DC Push-Push Panel Mount
Manufacturer E-T-A
Series 1110
Package Bulk
Mounting Panel Mount
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Other Part Number 1110-F212-P1M1-5AMP, 1110-F212P1M1-5A, 1110-F212P1M1-5A-ND, 1110-F212P1M1-5AMP, Q1568993
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905129-1110-F212-P1M1-5A
Ultra Librarian 3D Model Ultra Librarian 1110-F212-P1M1-5A CAD Model

Description

The 1110-F212-P1M1-5A is a thermal circuit breaker manufactured by E-T-A. These circuit breakers are designed to protect electrical circuits from overload and short circuit conditions, ensuring the safety and reliability of connected equipment. The thermal design makes them suitable for applications where inrush currents may be present.

Applications

  • Power Supplies: Protection of power supplies against overload and short circuits.
  • Industrial Equipment: Used in machinery and control systems to prevent damage from electrical faults.
  • Lighting Systems: Protection of lighting circuits in commercial and residential buildings.
  • Automotive Applications: Found in vehicles for protecting electrical systems and components.
  • Renewable Energy Systems: Used in solar and wind power installations for circuit protection.

Features

  • Thermal Overload Protection: Provides protection against sustained overcurrent conditions.
  • Compact Design: Small size allows for easy integration into various equipment.
  • Push-to-Reset Operation: Simple and reliable reset mechanism.
  • High Interrupt Capacity: Capable of interrupting high fault currents.
  • Various Mounting Options: Available in different mounting configurations for flexibility.

Benefits

  • Reliable Circuit Protection: Ensures the safety of electrical circuits and connected equipment.
  • Easy to Use: Simple reset mechanism allows for quick recovery from overcurrent conditions.
  • Versatile Application: Suitable for a wide range of electrical systems and equipment.
  • Durable Construction: Designed for long-lasting performance in demanding environments.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The E-T-A 1110-F212-P1M1-5A circuit breaker typically operates with a rated current of 5A. It is designed for AC and DC applications, typically up to 250VAC and 50VDC. The interrupt capacity is commonly around 1000A, ensuring it can handle high fault currents effectively. The reset mechanism is a push-to-reset type, allowing for easy manual reset after a trip. The operating temperature range is usually from -25°C to +60°C. The housing material is typically made of a flame-retardant thermoplastic, providing excellent insulation and resistance to environmental factors. It is often used in applications where nuisance tripping is undesirable, as the thermal response is less sensitive to short-duration inrush currents compared to magnetic circuit breakers. The device complies with various industry standards, such as UL, CSA, and VDE, ensuring safety and reliability. Mounting options include panel mounting and snap-in mounting. Terminal styles typically include blade terminals or screw terminals for easy connection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess