EN
  • EN
  • DE

ETA3486S3F

Part No ETA3486S3F
Manufacturer E-T-A
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822959-ETA3486S3F
Ultra Librarian 3D Model Ultra Librarian ETA3486S3F CAD Model

Description

The ETA3486S3F is a circuit breaker manufactured by E-T-A, a leading provider of circuit protection solutions. It provides reliable overcurrent protection, safeguarding equipment from damage due to electrical faults. This particular model is often utilized in applications requiring a high degree of precision and dependability.

Applications

  • Industrial Automation: Protecting control systems, PLCs, and other automated equipment.
  • Medical Equipment: Ensuring the safe operation of medical devices and diagnostic tools.
  • Telecommunications Infrastructure: Maintaining the reliability of communication networks.
  • Transportation Systems: Protecting electrical circuits in vehicles, including trains and buses.
  • Power Supplies: Providing overcurrent protection for power supply units.

Features

  • Precise Overcurrent Protection: Provides accurate and reliable protection against overcurrent conditions.
  • Compact Design: Space-saving design allows for easy integration into various systems.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Resettable: Can be manually reset after tripping, reducing downtime.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced Equipment Protection: Prevents damage to sensitive electronic equipment due to overcurrent events.
  • Reduced Downtime: Quick reset functionality minimizes disruptions and downtime.
  • Improved System Reliability: Ensures stable and reliable operation of critical systems.
  • Cost Savings: Protects against costly equipment repairs and replacements.
  • Compliance with Safety Standards: Meets industry safety requirements.

Additional Details

The ETA3486S3F is typically mounted on a panel or DIN rail for easy installation. It’s crucial to consult the manufacturer’s datasheet for detailed specifications, including voltage rating, current rating, and interrupting capacity. This specific model likely offers a trip-free mechanism, preventing the breaker from being held closed during an overcurrent condition. Its construction is robust to withstand industrial environments. The device's tripping characteristics are designed to coordinate with other protection devices in the system, providing selective coordination to minimize disruptions during fault conditions. Be sure to verify that the operating temperature is within the specifications. Further ensure that the relevant regulatory safety requirements are met.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess