EN
  • EN
  • DE

5962-9154503MQA

Part No 5962-9154503MQA
Manufacturer E2V
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD ATV2500L Family 24 Macro Cells 0.65um, CMOS Technology 5V 40-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 28 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Type EPROM
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 40
Operating Supply Voltage 5 V
Propagation Delay 35 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1027407-5962-9154503MQA
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9154503MQA CAD Model

Description

The 5962-9154503MQA is a Complex Programmable Logic Device (CPLD) manufactured by E2V. These devices are used in a wide array of applications, offering a flexible solution for implementing custom logic functions. CPLDs are known for their non-volatile configuration memory, predictable timing, and ability to be reprogrammed, making them suitable for both prototyping and production.

Applications:

  • Aerospace Systems
  • Military Systems
  • Industrial Control
  • Telecommunications Equipment
  • Data Acquisition Systems

Features:

  • Reprogrammable Logic: Allows for design changes and updates without replacing hardware.
  • Non-Volatile Configuration: Retains configuration even when power is removed.
  • High-Speed Performance: Provides fast logic execution for demanding applications.
  • Integrated I/O: Offers versatile input/output capabilities.
  • Low Power Consumption: Reduces energy usage in power-sensitive applications.

Benefits:

  • Design Flexibility: Enables custom logic implementation to meet specific application requirements.
  • Reduced Time-to-Market: Allows for rapid prototyping and design iterations.
  • High Reliability: Ensures stable and consistent performance in harsh environments.
  • Cost-Effective Solution: Provides a cost-efficient alternative to custom ASICs for moderate production volumes.
  • Long-Term Availability: Offers a stable and sustainable component for long-lifecycle products.

Additional Details:

The E2V CPLDs, particularly those with the '5962-' prefix, often meet stringent military and aerospace specifications. They are designed to operate over extended temperature ranges and are often radiation-hardened. Key specifications include the number of logic elements, I/O pins, operating voltage, and power consumption. These CPLDs are typically programmed using industry-standard hardware description languages (HDLs) such as VHDL or Verilog, and they are supported by development tools that facilitate simulation, synthesis, and place-and-route processes.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
Need more? Email Us
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess