EN
  • EN
  • DE

RM48L950DZWTT

Part No RM48L950DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793293-RM48L950DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L950
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L950DZWTT CAD Model

Description

The RM48L950DZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial control applications. This advanced MCU is part of the Hercules RM series, which is renowned for its robust reliability and state-of-the-art features that ensure system-level safety.

Key Features

  • Processing Power: At the heart of the RM48L950DZWTT is a powerful ARM Cortex-R4F CPU that operates at frequencies up to 220MHz, delivering the computational horsepower needed for complex real-time processing tasks.
  • Memory: The device comes with an extensive memory range, including up to 3MB of integrated flash memory and 256KB of data RAM, ensuring ample space for application code and data storage.
  • Safety Features: Safety is paramount in the design of the RM48L950DZWTT, featuring dual CPUs in lockstep, built-in self-test hardware, error correction code (ECC) on both flash and RAM, and a range of diagnostics features. These attributes make it ideal for applications that require compliance with safety standards such as ISO 26262 and IEC 61508.
  • Communication Interfaces: A variety of communication interfaces are supported, including Ethernet, CAN, LIN, and FlexRay, providing versatile connectivity options for different system requirements.
  • Timers and Control: The MCU is equipped with high-resolution PWM units, 12-bit ADCs, and other peripherals that are essential for precise control in powertrain systems, motor control, and other time-critical applications.

Applications

The RM48L950DZWTT is designed to perform exceptionally in environments that demand high reliability and precision. It is commonly used in:

  • Automotive safety systems such as anti-lock braking systems (ABS), airbags, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems, including motor control, process control, and robotics.
  • Transportation systems, like train engine management and avionics.
  • Medical equipment requiring high levels of reliability and precision.

Overall, the RM48L950DZWTT from Texas Instruments stands out as a robust, feature-rich MCU that meets the stringent requirements of safety-critical applications in the automotive and industrial markets.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess