EN
  • EN
  • DE

FS32R372SDK0MMMT

Part No FS32R372SDK0MMMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU RADAR S32R LFBGA257
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer NXP
Series S32R
Package Tray
Core Processor e200z7
Program Memory Type FLASH (1.3MB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Family Name FS32R372
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-14683, 935369842557
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919351-FS32R372SDK0MMMT
Ultra Librarian 3D Model Ultra Librarian FS32R372SDK0MMMT CAD Model

Description

The NXP FS32R372SDK0MMMT is a state-of-the-art microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S32R family, known for its exceptional performance, safety features, and flexibility.

Key Features

  • Advanced Architecture: At the heart of the FS32R372SDK0MMMT is a 32-bit Power Architecture® core that provides high-speed processing capabilities essential for complex computations and control tasks.
  • Robust Memory: Equipped with ample memory resources, it includes embedded flash memory and RAM, facilitating efficient data storage and quick access to code and data.
  • Enhanced Safety: The MCU is designed with safety-critical systems in mind, featuring fail-safe mechanisms and diagnostic capabilities that make it suitable for applications requiring functional safety compliance up to ASIL D level.
  • High-Speed Communication: With multiple communication interfaces including CAN, LIN, and Ethernet, the FS32R372SDK0MMMT ensures seamless connectivity and data exchange with other components within a system.
  • Flexible I/O Options: A variety of input/output options are available, supporting a wide range of sensors and actuators, which is essential for adaptable control systems.

Applications

The NXP FS32R372SDK0MMMT MCU is ideal for a variety of applications such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Powertrain and Chassis Control
  • Industrial Automation and Control
  • Flight Control Systems
  • Heavy Machinery Control

Quality and Reliability

Quality and reliability are paramount in the design and manufacturing of the FS32R372SDK0MMMT. NXP's commitment to excellence ensures that this MCU meets the highest industry standards, providing a reliable solution for mission-critical applications where failure is not an option.

Environmental Compliance

In addition to its robust performance features, the FS32R372SDK0MMMT is also environmentally friendly, complying with various international standards for environmental sustainability, including RoHS and WEEE directives, ensuring minimal environmental impact throughout its lifecycle.

Overall, the NXP FS32R372SDK0MMMT MCU offers an unparalleled combination of performance, safety, and flexibility, making it an excellent choice for developers looking to create sophisticated systems in automotive and industrial environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7441 $60.7441
3+ $49.8414 $149.5242
4+ $48.2839 $193.1356
5+ $46.7264 $233.6320
7+ $45.1687 $316.1809
9+ $40.4961 $364.4649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess