EN
  • EN
  • DE

18-931.2L

Part No 18-931.2L
Manufacturer EAO
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON ROUND RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Switch Type Pushbutton
Shape Round
Color Red
Illumination Illuminated
For Use With/Related Products 18 Series
Mounting Type Snap Fit
Size 7.50mm Dia
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560220-18-931.2L
Ultra Librarian 3D Model Ultra Librarian 18-931.2L CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON ROUND YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE CLEAR
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess