EN
  • EN
  • DE

19-952.2

Part No 19-952.2
Manufacturer EAO
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON SQUARE RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Square
Color Red
Illumination Illuminated
For Use With/Related Products 19 Series
Mounting Type Snap Fit
Size 7.30mm L x 7.30mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560260-19-952.2
Ultra Librarian 3D Model Ultra Librarian 19-952.2 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
C&K Components
SWITCH CAP
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND ORANGE
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
MEC Switches
CAP TACTILE ROUND YELLOW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/WHT
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess