EN
  • EN
  • DE

31-901.0

Part No 31-901.0
Manufacturer EAO
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGLE BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Switch Type Pushbutton
Shape Rectangular
Color Black
Illumination Non-Illuminated
For Use With/Related Products 31 Series
Mounting Type Snap Fit
Size 15.30mm L x 21.50mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560290-31-901.0
Ultra Librarian 3D Model Ultra Librarian 31-901.0 CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess