EN
  • EN
  • DE

51-904.4

Part No 51-904.4
Manufacturer EAO
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGLE YLW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Rectangular
Color Yellow
Illumination Illuminated
For Use With/Related Products 51 Series
Mounting Type Snap Fit
Size 15.30mm L x 21.50mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560380-51-904.4
Ultra Librarian 3D Model Ultra Librarian 51-904.4 CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON RECT YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess