EN
  • EN
  • DE

61-1240.0

Part No 61-1240.0
Manufacturer EAO
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY MUSH PB ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Requires Contact Block(s), Illumination Source, Lens
Type Maintained
Illumination Illuminated
Actuator Type Pushbutton, Mushroom
(Select First, Then Apply Filters) Compatible Series EAO, 61
Panel Cutout Dimensions 16.2mm (Round)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559712-61-1240.0
Ultra Librarian 3D Model Ultra Librarian 61-1240.0 CAD Model

Description

N

You May Also Be Interested in

Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess