EN
  • EN
  • DE

S9S08DZ60F2VLC

Part No S9S08DZ60F2VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935314807557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263804-S9S08DZ60F2VLC
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60F2VLC CAD Model

Description

The S9S08DZ60F2VLC is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a broad range of applications that require sophisticated control and connectivity features. This MCU is part of NXP's S08D family, well-known for its robust design, exceptional reliability, and advanced functionality.

Key Features:

  • Core: At the heart of the S9S08DZ60F2VLC is an 8-bit HCS08 central processing unit (CPU), which operates at a maximum bus frequency of 40 MHz. This core is optimized for low-power consumption while delivering the processing power needed for complex tasks.
  • Memory: The device comes equipped with 60KB of on-chip flash memory, which is ideal for storing firmware and application code. In addition, it has 2KB of RAM for dynamic data storage and efficient program execution.
  • Advanced Timer: Featuring a rich set of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, the MCU supports precise event timing and pulse generation for various control applications.
  • Analog-to-Digital Converter: A 12-channel, 12-bit analog-to-digital converter (ADC) allows for accurate and rapid conversion of analog signals to digital data, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MCU provides multiple communication options, such as a serial communications interface (SCI) and a serial peripheral interface (SPI), enabling seamless integration with other digital systems and peripherals.
  • Package: The S9S08DZ60F2VLC is available in a compact 32-pin LQFP package, which is conducive to space-constrained applications while still offering ample I/O options for connectivity.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, ensuring compatibility with various power supply standards and making it versatile for different operating environments.

Applications:

The NXP S9S08DZ60F2VLC MCU is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and smart sensors. Its robust feature set and reliable performance make it an excellent choice for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess