EN
  • EN
  • DE

LM2700QMT-ADJ

Part No LM2700QMT-ADJ
Manufacturer Texas Instruments
Description 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197885-LM2700QMT-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2700QMT-ADJ CAD Model

Description

The LM2700QMT-ADJ is a high-performance step-up PWM DC/DC converter manufactured by Texas Instruments, designed to cater to a wide array of power supply requirements. This versatile component is suitable for applications requiring a regulated output voltage from an unregulated input source, making it an ideal choice for portable devices, LCD displays, and other electronics where space and efficiency are critical.

Key Features and Benefits

  • Adjustable Output Voltage: The LM2700QMT-ADJ provides an adjustable output voltage that can be set from 2.2V to 14V, ensuring compatibility with various devices and allowing for flexible design options.
  • High Efficiency: With an efficiency of up to 90%, this converter minimizes power loss, making it an energy-efficient solution for extending battery life in portable applications.
  • Wide Input Voltage Range: The device operates over an input voltage range of 2.2V to 12V, accommodating a broad spectrum of power sources, from single-cell batteries to multi-cell battery stacks or regulated power supplies.
  • High Switching Frequency: A high switching frequency of up to 2.2MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.
  • Stable Operation: The LM2700QMT-ADJ features internal compensation that ensures stable operation over a wide range of load conditions and component values.

Applications

The versatility of the LM2700QMT-ADJ makes it suitable for a diverse set of applications, including:

  • Portable and Handheld Devices
  • LCD Bias Supplies
  • Digital Cameras and Camcorders
  • Wireless Modems and Network Cards
  • GPS Receivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2700QMT-ADJ is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term performance and dependability.

Conclusion

The LM2700QMT-ADJ from Texas Instruments is a powerful, adjustable step-up converter that offers designers a compact, efficient, and flexible solution for a wide range of power supply applications. Its high efficiency, stable operation, and adjustable output voltage make it an excellent choice for modern electronic devices.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess