EN
  • EN
  • DE

98-931.9

Part No 98-931.9
Manufacturer EAO
Catalog Switches Accessories - Caps
Description LENS NO-RECESS FOR LED WHITE MOM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Switch Type Pushbutton
Shape Square
Color White
Illumination Illuminated
For Use With/Related Products 98 Series
Mounting Type Snap Fit
Size 17.40mm L x 17.40mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560691-98-931.9
Ultra Librarian 3D Model Ultra Librarian 98-931.9 CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON RECT YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess