EN
  • EN
  • DE

059-0144

Part No 059-0144
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 5A 440VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 5A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cartridge, Non-Standard
Size / Dimension 0.467" Dia x 1.323" L (11.86mm x 33.60mm)
Ultra Librarian 3D Model Ultra Librarian 059-0144 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 65A 15.5KVAC
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE 630A -UL / 600A- IEC 1000V
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess