EN
  • EN
  • DE

100CIL14

Part No 100CIL14
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 600VAC CYLINDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 600 VAC
Applications Electrical, Industrial
Class K
Approval Agency CE, CSA
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 1.457" Dia x 2.756" L (37.00mm x 70.00mm)
Ultra Librarian 3D Model Ultra Librarian 100CIL14 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 40A 25KVAC
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.5KA 800V RECT
Need more? Email Us
Eaton Bussmann
FUSE 630A -UL / 600A- IEC 1000V
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess