EN
  • EN
  • DE
  • IT

11241-3PR

Part No 11241-3PR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CART 600V 60A CHASSIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Fuse Size 1.063" Dia (27mm)
Current Rating (Amps) 60 A
For Use With/Related Products Class H(K), Class J, Class R Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 3
Voltage 600V
Termination Style Screw Terminal, Pressure Plate
Ultra Librarian 3D Model Ultra Librarian 11241-3PR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80V PCB / Fuse Holder 80V 1 Circuit Blade Through Hole
Lowest to $3.8326
Littelfuse Inc.
FUSE BLOK CART 480V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE BLK CLASS R 600V 30A 1POLE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V PCB
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CARTRIDGE 250V 15A PCB / Fuse Clip 15 A 250V 1 Circuit Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CARTRIDGE 250V 10A PCB / Fuse Clip 10 A 250V 1 Circuit Cartridge Through Hole
Lowest to $1.6246

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess