EN
  • EN
  • DE

11675-2

Part No 11675-2
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 2POS 40A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Distribution Block
Number of Poles 2
Line Side Connections Per Pole 1
Load Side Connections Per Pole 3
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 8-14 AWG CU
Voltage - Rated 250 V
Current Rating (Amps) 40 A
Ultra Librarian 3D Model Ultra Librarian 11675-2 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR DISTRIB BLOCK 2POS 310A 600V
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 3POS 150A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 250A 600V
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PDB370, 1:12, 310A, 2 POLE
Need more? Email Us
Eaton Bussmann
POWER DISTRIBUTION BLOCK
Need more? Email Us
Eaton Bussmann
POWER DISTRIB BLOCK 2POS 600V
Need more? Email Us
Eaton Bussmann
POWER DISTRIBUTION BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess