EN
  • EN
  • DE

11675-3

Part No 11675-3
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 3POS 40A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Power Distribution Block
Number of Poles 3
Line Side Connections Per Pole 1
Load Side Connections Per Pole 3
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 8-14 AWG CU
Voltage - Rated 250 V
Current Rating (Amps) 40 A
Ultra Librarian 3D Model Ultra Librarian 11675-3 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR FEED THRU BLK 3POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 1POS 255A 600V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 1POS 150A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 420A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 400A 600V
Need more? Email Us
Eaton Bussmann
PWR DIST BLK 1POS 175A 600V 48PK
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 250A 600V
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 1POS 115A 300V
Need more? Email Us
Eaton Bussmann
POWER DISTRIBUTION BLOCK 3POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess