EN
  • EN
  • DE

13195-455LCR

Part No 13195-455LCR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description CLASS H FUSE PANEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 13195-455LCR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 60A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 400V 16A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess