EN
  • EN
  • DE

15087

Part No 15087
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE HLDR CARTRIDGE 300V 12A PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount
Fuse Size 0.281" Dia x 1.866" L (7.14mm x 47.4mm)
Current Rating (Amps) 12 A
For Use With/Related Products 70 Type
Fuse Type Cartridge
Fuseholder Type Holder
Number of Circuits 1
Voltage 300V
Orientation Vertical
Termination Style PC Pin
Contact Material Copper Alloy
Contact Finish Tin
Ultra Librarian 3D Model Ultra Librarian 15087 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
INLINE HOLDER ATM-LP
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess