EN
  • EN
  • DE

SMCJ8.0AE3/TR13

Part No SMCJ8.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 110.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ8.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299175-SMCJ8.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ8.0AE3/TR13 CAD Model

Description

SMCJ8.0AE3/TR13 - Microchip Technology

The SMCJ8.0AE3/TR13 is a robust transient voltage suppression (TVS) diode, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other voltage spikes that can be detrimental to the performance and longevity of electronics.

With its stand-off voltage of 8.0V, the SMCJ8.0AE3/TR13 is capable of safeguarding components in a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. It is particularly well-suited for circuits where a medium voltage level protection is required.

Featuring a 1500W peak pulse power capability on a 10/1000μs waveform, this TVS diode ensures excellent clamping performance when high surge currents are encountered. The device's fast response time is critical for modern high-speed circuitry, providing immediate protection against transient voltages that could otherwise cause irreversible damage to sensitive components.

The SMCJ8.0AE3/TR13 comes in a surface-mount DO-214AB (SMC) package, enabling easy integration into a variety of PCB designs. Its low-profile package is ideal for space-constrained applications, while also offering the thermal performance required for high-reliability environments. The device is also RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

Supplied in tape and reel packaging (designated by the TR13 suffix), the SMCJ8.0AE3/TR13 is ready for automated assembly processes, allowing for efficient manufacturing and reduced production costs. This packaging option supports the needs of high-volume production while maintaining the integrity and quality of the diodes during shipping and handling.

In summary, the SMCJ8.0AE3/TR13 from Microchip Technology is a versatile and reliable solution for protecting sensitive electronics from voltage transients. Its combination of high surge capability, fast response time, and convenient packaging makes it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess