EN
  • EN
  • DE

MAX6499ATA+T

Part No MAX6499ATA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC CNTRLR PROT SW 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021975-MAX6499ATA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6499ATA+T CAD Model

Description

Maxim Integrated MAX6499ATA+T Overvoltage Protection Controller

The MAX6499ATA+T from Maxim Integrated is a high-performance overvoltage protection device designed to safeguard sensitive electronics against voltage transients and surges. This compact and efficient component is an ideal solution for applications requiring precise voltage control and robust protection against overvoltage conditions.

Key Features

  • Adjustable Overvoltage Protection: The MAX6499ATA+T allows users to set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for various circuits and systems.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various applications, this device is versatile and can be integrated into a broad spectrum of electronic equipment.
  • Low Quiescent Current: The low quiescent current draw of the MAX6499ATA+T minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Fast Response Time: In the event of an overvoltage condition, the device responds swiftly to disconnect the load, thereby preventing potential damage to the system.
  • Automatic Retry Feature: After an overvoltage condition is detected and the load is disconnected, the MAX6499ATA+T will automatically attempt to re-engage the load once the voltage returns to a safe level.

Applications

The versatile nature of the MAX6499ATA+T makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Consumer Electronics

Reliability and Packaging

The MAX6499ATA+T is offered in a compact 8-pin TDFN package, providing a space-saving solution for PCB layouts where space is at a premium. Maxim Integrated's commitment to quality ensures that this overvoltage protection controller is both reliable and durable, capable of withstanding harsh electrical environments while maintaining its protective functions.

In conclusion, the MAX6499ATA+T from Maxim Integrated represents a smart choice for designers looking to incorporate overvoltage protection into their systems, combining adjustability, efficiency, and reliability in a single, compact component.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0945 $52.3780
10+ $10.7442 $107.4420
15+ $10.4085 $156.1275
20+ $10.0727 $201.4540
26+ $9.7370 $253.1620
35+ $8.7297 $305.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess