EN
  • EN
  • DE

170H0237

Part No 170H0237
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE W/MICROSWTCH 2A 250V TYPE T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Micro Switch
For Use With/Related Products Fuse; Zilox
Ultra Librarian 3D Model Ultra Librarian 170H0237 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
TESYS BUSBAR SET FOR MOTOR CIRCU
Need more? Email Us
Altech corporation
BUSBAR DIRECT POWER FEED
Need more? Email Us
Altech corporation
JUMPER BAR COPPER FOR 4 DIST BLK
Need more? Email Us
Littelfuse Inc.
ADAPTER ACS DIN RAIL
Lowest to $6.0520
Altech corporation
BUSBAR1 PHASE TYPE 12 LUGS UL/CU
Need more? Email Us
Phoenix Contact
BASE ELEMENT TYPE 2 ARRESTERS
Need more? Email Us
Schneider Electric
TESYS SIDE MOUNT AUX 2NO
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us
Altech corporation
BUSBAR3 PHASE18SQMMPIN TYPE 18 L
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess