EN
  • EN
  • DE
  • IT

170M2052

Part No 170M2052
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 80A 2KV RECTANGULAR  /  AC DC Fuse Square Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Series 170M
Package Bulk
Mounting Type Holder
Fuse Type Square
Applications Electrical, Industrial
Approval Agency UL
Package / Case Rectangular, Blade
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Standard Package 1
Win Source Part Number 1013028-170M2052
Ultra Librarian 3D Model Ultra Librarian 170M2052 CAD Model

Description

The Eaton - Bussmann Electrical Division 170M series square fuse is a circuit protection device that is ideal for electrical and industrial applications.

  • Package: Bulk
  • Package/Case: Rectangular Blade
  • Fuse Type: Holder
  • Response Time: None
  • Category: Electrical, Specialty Fuses
  • Standard Package: None
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.10.0040
  • Approval Agency: UL

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 6A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 30A 500VAC/300VDC
Need more? Email Us
Eaton Bussmann
FUSE ONE TIME
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 6.25A 600VAC/250VDC
Need more? Email Us
Littelfuse Inc.
FUSE STRIP 50A 32VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDG 4A 600VAC/500VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 1A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 2.5A 600VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 250VAC/VDC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess