EN
  • EN
  • DE

170M3766

Part No 170M3766
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 250A 700VAC RECT  /  250A 700 V AC DC Fuse Square Bolt Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Bolt Mount
Fuse Type Square
Current Rating (Amps) 250A
Voltage Rating - AC 700 V
Applications Electrical, Industrial
Features Indicating
Approval Agency CSA, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Rectangular, Blade
Dimension 1.969" L x 1.772" W x 2.323" H (50.00mm x 45.00mm x 59.00mm)
Melting I2t 4200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Standard Package 2
Win Source Part Number 1073866-170M3766
Ultra Librarian 3D Model Ultra Librarian 170M3766 CAD Model

Description

The Eaton 1073866-170M3766 is an electronic component that falls under the category of circuit protection and electrical specialty fuses.

  • Manufacturer: Eaton
  • Fuse Type: square
  • Voltage Rating: 700 V AC
  • Breaking Capacity @ Rated Voltage: 200kA
  • Melting I2t: 4200
  • Application: electrical and industrial applications
  • Popularity: medium
  • Threat of Fake Products: 48%
  • Package: rectangular, blade
  • Dimension: 1.969" L x 1.772" W x 2.323" H (50.00mm x 45.00mm x 59.00mm)
  • ECCN: EAR99
  • HTSUS Code: 8536.10.0040
  • Approvals: CSA and UR

You May Also Be Interested in

Eaton Bussmann
FUSE CRTRDGE 110A 600VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 630A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 40A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 200A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 5A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 80A 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 4A 600VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess