EN
  • EN
  • DE
  • IT

170M6237

Part No 170M6237
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 800A 1.25KVAC RECT  /  800A 1.25 kV AC DC Fuse Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Fuse Type Square
Current Rating (Amps) 800A
Voltage Rating - AC 1.25 kV
Approval Agency CSA, UL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Standard Package 1
Win Source Part Number 1074308-170M6237
Ultra Librarian 3D Model Ultra Librarian 170M6237 CAD Model

Description

The Eaton - Bussmann Electrical Division 1074308-170M6237 Circuit Protection Electrical Specialty Fuse is a high-quality electronic component designed for use in various applications.

  • Manufacturer: Eaton - Bussmann Electrical Division
  • Fuse Type: square
  • Voltage Rating: 1.25 kV
  • Current Rating: 800A
  • Package: bulk
  • Standard Package: 1
  • Category: Circuit Protection Electrical Specialty Fuses
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
FUSE CRTRDGE 4.5A 600VAC/250VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Lowest to $11.1037
Eaton Bussmann
FUSE CERM 1.56MA 125VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 3.5A 600VAC/300VDC
Need more? Email Us
Schurter Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 1A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 100A 170VDC CYLINDR
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 2.5A 600VAC/VDC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess