EN
  • EN
  • DE
Part No 2837
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE BLOCK CART 600V CHASS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.394" Dia x 2" L (10mm x 50.8mm)
For Use With/Related Products KAZ Actuator
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 2
Voltage 600V
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian 2837 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 300V 500MA PANEL
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR BLADE 32V 16A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE BLOCK BLADE 125V 15A PCB
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess