EN
  • EN
  • DE

30TH1000

Part No 30TH1000
Manufacturer Eaton Bussmann
Catalog Fuses
Description 30AMP 1000V DC TRACTION FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 30 A
Voltage Rating - DC 1 kV
Response Time Fast Blow
Package / Case Cylindrical, Blade Terminals
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian 30TH1000 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 150A 58VDC MODULE
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 8A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE CERM 20A 600VAC 170VDC RAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess