EN
  • EN
  • DE
Part No 3591
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description BUSS FUSEBLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Series *
Win Source Part Number 763385-3591
Popularity Medium
Supply and Demand Status Limited
Family Name 359-1
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 3591 CAD Model

Description

The 3591 is a fuseholder manufactured by Eaton Bussmann. Fuseholders are essential components in electrical circuits, providing a secure and accessible location to house and protect fuses. They are designed to ensure that a fuse can be easily replaced while maintaining the safety and integrity of the circuit.

Applications

  • Electrical Panels: Used in electrical panels to provide overcurrent protection for various circuits.
  • Industrial Equipment: Integrated into industrial machinery and equipment to protect sensitive components from surges.
  • Power Supplies: Employed in power supplies to protect against overloads and short circuits.
  • Automotive Systems: Used in automotive electrical systems to protect circuits from damage.
  • Electronic Devices: Incorporated into electronic devices to safeguard against electrical faults.

Features

  • Secure Fuse Mounting: Provides a secure and reliable method for holding fuses.
  • Easy Fuse Replacement: Allows for quick and easy replacement of fuses without disrupting the circuit.
  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Compact Design: Space-saving design allows for easy integration into various electrical systems.
  • Insulated Housing: Provides electrical insulation for added safety.
  • Variety of Mounting Options: Available in various mounting configurations to suit different applications.

Benefits

  • Overcurrent Protection: Protects electrical circuits from damage due to overloads and short circuits.
  • Enhanced Safety: Reduces the risk of electrical fires and equipment damage.
  • Simplified Maintenance: Facilitates quick and easy fuse replacement, minimizing downtime.
  • Reliable Performance: Ensures consistent and dependable performance in harsh environments.
  • Cost-Effective Protection: Provides an affordable means of protecting electrical systems.
  • Compliance: Designed to meet industry safety standards.

Additional Details

Specific technical details for the 3591 fuseholder, such as voltage and current ratings, fuse size compatibility, and operating temperature range, can be found in the product datasheet from Eaton Bussmann. The datasheet also provides information on mounting dimensions, material specifications, and compliance certifications.

You May Also Be Interested in

Eaton Bussmann
BUSS FLASHER
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 15A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
TRON FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess