EN
  • EN
  • DE

41206ESDA-TR1

Part No 41206ESDA-TR1
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description SUPPRESSOR ESD 12VDC 4/1206 SMD / ESD Suppressor Diode Polymer Bi-Dir 12V 8-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Voltage - Clamping 35V
Technology Polymer
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Case / Package 1206
Win Source Part Number 051951-41206ESDA-TR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 41206ESDA
Introduction Date May 09, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 41206ESDA-TR1 CAD Model

Description

Product Overview

The 41206ESDA-TR1 is a superior electrostatic discharge (ESD) protection device designed to safeguard sensitive electronic components against electrostatic events. Its compact and efficient design makes it ideal for high-density electronic modules.

Applications

  • Mobile device protection
  • Computers and peripheral equipment
  • Data communication interfaces
  • Consumer electronics protection

Features and Benefits

  • Quick Response Time: Provides instantaneous reaction to ESD events, ensuring immediate protection.
  • Compact Form Factor: Ideal for space-constrained applications without compromising performance.
  • Reliability: Constructed to provide consistent protection over extended periods.
  • Efficient Clamping Voltage: Ensures effective suppression of ESD, protecting sensitive components.

Additional Information

The 41206ESDA-TR1 stands out in environments where ESD protection is vital. It is engineered to offer robust protection, minimizing the risk of damage and prolonging the lifespan of electronic devices.

You May Also Be Interested in

Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6893 $51.0967
46+ $2.2066 $101.5036
71+ $2.1376 $151.7696
97+ $2.0687 $200.6639
126+ $1.9997 $251.9622
168+ $1.7929 $301.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess